web counter

Linear Technology/Analog Devices DC1455ADEMO BOARD HF LTC5598IUF I/Q MOD

Linear Technology/Analog Devices DC1455A Reference Design 4
Linear Technology/Analog Devices DC1455A Reference Design 1
Linear Technology/Analog Devices DC1455A Reference Design 2
Linear Technology/Analog Devices DC1455A Reference Design 3
Linear Technology/Analog Devices DC1455A Reference Design 4
Linear Technology/Analog Devices DC1455A Reference Design 1
Linear Technology/Analog Devices DC1455A Reference Design 1
Linear Technology/Analog Devices DC1455A Reference Design 2
Linear Technology/Analog Devices DC1455A Reference Design 3
Linear Technology/Analog Devices DC1455A Reference Design 4

Applications:

Wireless Communication >

Modulators

End Products:

WirelessWireless Infrastructure

ECAD Model:

Description

The Analog Devices DC1455A-A Demo Board for the LTC5598IUF 5MHz to 1.6GHz I-Q Modulator is a versatile and powerful tool for wireless infrastructure applications. This demo board features a wide range of features, including a high-performance I-Q modulator, a wideband RF input, and a wideband RF output. The board also includes a low-noise amplifier, a low-noise mixer, and a low-noise power amplifier. The board is designed to provide a complete solution for wireless infrastructure applications, allowing users to quickly and easily evaluate the performance of the LTC5598IUF I-Q modulator. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The DC1455A-A Demo Board for the LTC5598IUF 5MHz to 1.6GHz I-Q Modulator is an ideal tool for wireless infrastructure applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    5MHz~1.6GHz
  • Base Part Number
    LTC5598
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining