web counter

Linear Technology/Analog Devices DC1048ABOARD DEMO FOR LT5575EUF

Linear Technology/Analog Devices DC1048A Reference Design 1
Linear Technology/Analog Devices DC1048A Reference Design 1
Linear Technology/Analog Devices DC1048A Reference Design 1
Linear Technology/Analog Devices DC1048A Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

Consumer ElectronicsRFID ReaderWireless InfrastructureCellular Phone

ECAD Model:

Description

The Analog Devices DC1048A-A, DC1048A, Demo Board for the LT5575EUF, 800 MHz to 2.7 GHz Direct I/Q Demodulator, Consumer Electronics is a powerful and versatile tool for testing and evaluating the performance of the LT5575EUF direct I/Q demodulator. This demo board is designed to provide a complete platform for evaluating the performance of the LT5575EUF in a wide range of consumer electronics applications. The board features a wide range of input and output ports, allowing for easy connection to a variety of external devices. The board also includes a variety of test and measurement tools, such as a spectrum analyzer, signal generator, and oscilloscope, to help users evaluate the performance of the LT5575EUF. The board also includes a variety of software tools to help users quickly and easily configure the board for their specific application. The DC1048A-A, DC1048A, Demo Board for the LT5575EUF, 800 MHz to 2.7 GHz Direct I/Q Demodulator, Consumer Electronics is an ideal tool for evaluating the performance of the LT5575EUF in a wide range of consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Demodulator
  • Frequency
    800MHz~2.7GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining