web counter

Analog Devices Inc. DC678AEVAL BOARD FOR LT5517

Applications:

Wireless Communication >

Modulators

End Products:

WirelessWireless Infrastructure

ECAD Model:

Description

The Analog Devices DC678A-A, DC678A, Demo Board for the LT5517EUF, 40MHz to 900MHz Direct Conversion Quadrature Demodulator, Wireless Receiver is a versatile and powerful tool for evaluating the performance of the LT5517EUF direct conversion quadrature demodulator. This demo board is designed to provide a complete platform for testing and evaluating the performance of the LT5517EUF in a wide range of wireless receiver applications. The board features a wide range of input and output connectors, allowing for easy connection to external test equipment. The board also includes a wide range of adjustable parameters, allowing for precise control of the demodulator's performance. The board is also capable of providing a wide range of output formats, including I/Q, baseband, and IF. This demo board is an ideal tool for evaluating the performance of the LT5517EUF in a wide range of wireless receiver applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Bulk
  • Product Status
    Active
  • For Use With/Related Products
    LT5517
  • Base Product Number
    DC678
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT5517
  • RoHS
    Details
  • Series
    -
  • Packaging
    Bulk
  • Type
    Demodulator
  • Subcategory
    Development Tools
  • Frequency
    40MHz ~ 900MHz
  • Operating Supply Voltage
    5 V
  • Supplied Contents
    Board(s)
  • Product Type
    RF Development Tools
  • Product
    Demonstration Boards
  • Product Category
    RF Development Tools
0 Similar Products Remaining