web counter

Linear Technology/Analog Devices DC889AEVAL BOARD FOR LT5516EUF

Linear Technology/Analog Devices DC889A Reference Design 3
Linear Technology/Analog Devices DC889A Reference Design 1
Linear Technology/Analog Devices DC889A Reference Design 2
Linear Technology/Analog Devices DC889A Reference Design 3
Linear Technology/Analog Devices DC889A Reference Design 1
Linear Technology/Analog Devices DC889A Reference Design 1
Linear Technology/Analog Devices DC889A Reference Design 2
Linear Technology/Analog Devices DC889A Reference Design 3

Applications:

Wireless Communication >

Modulators

End Products:

WirelessWireless Infrastructure

ECAD Model:

Description

The Analog Devices DC889A-A, DC889A, Demo Board for the LT5516EUF 900MHz Direct Conversion Demo, Wireless Transceiver is a demonstration board designed to showcase the capabilities of the LT5516EUF 900MHz Direct Conversion Transceiver. This board is capable of transmitting and receiving data in the 900MHz frequency range, and is ideal for applications such as wireless sensor networks, remote control systems, and other wireless communication systems. The board includes a power supply, a USB interface, and a variety of connectors for connecting to external components. The board also includes a graphical user interface for easy configuration and monitoring of the transceiver. The board is designed to be used with the LT5516EUF 900MHz Direct Conversion Transceiver, and is a great tool for quickly and easily demonstrating the capabilities of the transceiver.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Demodulator
  • Frequency
    800MHz~1.5GHz
  • Base Part Number
    LT5516
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining