web counter

Analog Devices Inc. DC1292ABOARD DEMO FOR LTC3878EGN

Analog Devices Inc. DC1292A Reference Design 1
Analog Devices Inc. DC1292A Reference Design 1
Analog Devices Inc. DC1292A Reference Design 1
Analog Devices Inc. DC1292A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomEmbedded PCBackplane Distributed PowerTelecom Infrastructure

ECAD Model:

Description

The Analog Devices DC1292A-A, LTC3878EGN Demo Board is a wide operating range, no RSENSE step-down controller designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.6V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. Additionally, the board includes a USB interface for easy programming and monitoring. The board is ideal for applications such as telecom base stations, industrial power supplies, and automotive systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1292
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Non-Compliant
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3878EGN
  • Voltage-Input
    4.5V ~ 14V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.2 V
  • Output Current
    18 A
  • Current - Output
    18A
  • Voltage - Output
    1.2V
  • Frequency - Switching
    340kHz
  • Utilized IC / Part
    LTC3878
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    4.5 V to 14 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining