web counter

Analog Devices Inc. DC1454ABOARD DEMO FOR LTC3601EMSE

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialDistributed Control SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1454A-A LTC3601EMSE Demo Board is a 2.5A, 14V monolithic synchronous step-down regulator designed for industrial applications. It features a wide input voltage range of 4.5V to 14V, and a wide output voltage range of 0.6V to 12V. The board also includes a high-efficiency synchronous rectifier, a low-noise voltage reference, and a low-noise current-mode PWM controller. It is capable of delivering up to 2.5A of continuous output current with excellent line and load regulation. The board also features a wide operating temperature range of -40°C to +125°C, making it suitable for use in harsh industrial environments.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1454
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3601
  • RoHS
    Details
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Voltage-Input
    4V ~ 15V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.2 V, 1.8 V, 3.3 V
  • Output Current
    1.5 A
  • Current - Output
    1.5A
  • Voltage - Output
    -
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3601
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    4 V to 15 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining