web counter

Analog Devices Inc. DC1574ABAORD DEMO FOR LTC3612EFE

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPortablePortable ComputersDDR MemoryDistributed Control System

ECAD Model:

Description

The Analog Devices DC1574A-A, LTC3612EFE Demo Board is a 3A, 4MHz monolithic synchronous step-down regulator designed for use with computers and peripherals. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage from 0.6V to 5.5V, and a high efficiency of up to 95%. The board also includes a power good indicator, soft-start, and adjustable current limit. It is ideal for applications such as powering FPGAs, DSPs, and microcontrollers. The board is RoHS compliant and comes with a full set of documentation and software.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1574
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Interface Type
    RS-232/485
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3612
  • RoHS
    Details
  • Voltage-Input
    2.25V ~ 5.5V
  • Packaging
    Bulk
  • Type
    RS-422/RS-485
  • Subcategory
    Development Tools
  • Operating Supply Voltage
    2.25 V to 5.5 V
  • Current - Output
    3A
  • Voltage - Output
    1.2V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    LTC3612
  • Supplied Contents
    Board(s)
  • Product Type
    Interface Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Product Category
    Interface Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ