web counter

Analog Devices, Inc. DC1631A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Computers and PeripheralsServersDDR Memory

ECAD Model:

Description

The Analog Devices DC1631A-A, LTC3876EUHF Demo Board is a high efficiency, dual output DDR power supply designed for use with computers and peripherals. It features two outputs, one for the DDR memory and one for the system power supply. The board is capable of delivering up to 20A of current at 12V and 5A at 3.3V. It also features a wide input voltage range of 4.5V to 14V, allowing it to be used in a variety of applications. The board is designed to be easy to use and includes a graphical user interface for configuration and monitoring. It also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. The board is RoHS compliant and is backed by a one-year warranty.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3876EUHF
  • RoHS
    Details
  • Series
    LTC3876
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Power Management Specialized
  • Subcategory
    Development Tools
  • Output Voltage
    1.5 V/1.8 V
  • Output Current
    20 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    4.5 V to 14 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining