web counter

Analog Devices, Inc. DC1640A-B

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementDesktop PC Power SupplyDistributed Control System

ECAD Model:

Description

The Analog Devices DC1640A-B, LTC3833EUDC Demo Board is a power management IC designed to provide a regulated output voltage of 1.5V at 20A from an input voltage of 14V. It features a 4.5V RSENSE voltage and is ideal for applications requiring high efficiency and low noise. The board is designed to demonstrate the capabilities of the LTC3833EUDC IC and includes a variety of features such as over-voltage protection, over-current protection, and thermal shutdown. It is suitable for use in a wide range of applications including automotive, industrial, and consumer electronics.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3833EUDC
  • RoHS
    Details
  • Series
    LTC3833
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.5 V
  • Output Current
    20 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    4.5 V to 14 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining