web counter

Linear Technology/Analog Devices DC1467AEVAL BOARD BUCK REG LTC3614

Linear Technology/Analog Devices DC1467A Reference Design 2
Linear Technology/Analog Devices DC1467A Reference Design 1
Linear Technology/Analog Devices DC1467A Reference Design 2
Linear Technology/Analog Devices DC1467A Reference Design 1
Linear Technology/Analog Devices DC1467A Reference Design 1
Linear Technology/Analog Devices DC1467A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPortablePortable ComputersDDR MemoryDistributed Control System

ECAD Model:

Description

The Analog Devices DC1467A-A, LTC3614EUDD Demo Board is a 4A, 4MHz monolithic synchronous step-down DC/DC converter designed for use with computers and peripherals. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.6V to 5.5V. The board also includes a high efficiency synchronous rectifier, programmable soft-start, and adjustable current limit. It is capable of delivering up to 4A of continuous output current with excellent line and load regulation. The board also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The board is also RoHS compliant and comes with a full suite of protection features, including over-voltage, over-temperature, and short-circuit protection.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3614
  • Voltage - Output
    1.2V 1.8V 2.5V or 3.3V
  • Frequency - Switching
    4MHz
  • Utilized IC / Part
    LTC3614
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ind Temp TSSOP141920RFQ