web counter

Microchip Technology MIC26601YJL EVBOARD EVAL FOR MIC26601YJL

Microchip Technology MIC26601YJL EV Reference Design 5
Microchip Technology MIC26601YJL EV Reference Design 1
Microchip Technology MIC26601YJL EV Reference Design 2
Microchip Technology MIC26601YJL EV Reference Design 3
Microchip Technology MIC26601YJL EV Reference Design 4
Microchip Technology MIC26601YJL EV Reference Design 5
Microchip Technology MIC26601YJL EV Reference Design 1
Microchip Technology MIC26601YJL EV Reference Design 1
Microchip Technology MIC26601YJL EV Reference Design 2
Microchip Technology MIC26601YJL EV Reference Design 3
Microchip Technology MIC26601YJL EV Reference Design 4
Microchip Technology MIC26601YJL EV Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementScannersGraphics CardDesktop PC Power SupplyIndustrial Gateway - RouterTelecom Power SupplyServersSet-Top BoxPrinters

ECAD Model:

Description

The Microchip Technology MIC26601YJL-EV is a DC to DC single output power supply for desktop PC power supply and power management IC. It provides a wide range of output voltages from 0.9V to 5V, allowing for a variety of applications. It features a high efficiency of up to 95%, low ripple and noise, and a wide input voltage range of 4.5V to 14V. It also has a wide temperature range of -40°C to +85°C, making it suitable for a variety of applications. The MIC26601YJL-EV is a reliable and cost-effective solution for powering desktop PCs.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Voltage-Input
    5.5V~28V
  • Packaging
    Bulk
  • Series
    Hyper Speed Control®, SuperSwitcher II™
  • Published
    2011
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Current - Output
    6A
  • Voltage - Output
    5V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    MIC26601
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedDriver 3A 1-OUT High Side/Low Side Inv 8-Pin SM0RFQ
Diodes IncorporatedIC SYNCH MOSFET CNTRLR 4A 8SO1736RFQ