web counter

Analog Devices Inc. DC187A-BBOARD DEMO FOR LT1374CR-SYNC

Analog Devices Inc. DC187A-B Reference Design 5
Analog Devices Inc. DC187A-B Reference Design 1
Analog Devices Inc. DC187A-B Reference Design 2
Analog Devices Inc. DC187A-B Reference Design 3
Analog Devices Inc. DC187A-B Reference Design 4
Analog Devices Inc. DC187A-B Reference Design 5
Analog Devices Inc. DC187A-B Reference Design 1
Analog Devices Inc. DC187A-B Reference Design 1
Analog Devices Inc. DC187A-B Reference Design 2
Analog Devices Inc. DC187A-B Reference Design 3
Analog Devices Inc. DC187A-B Reference Design 4
Analog Devices Inc. DC187A-B Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPortablePortable ComputersDisk Drives

ECAD Model:

Description

The Analog Devices DC187A-B Demo Board is a versatile and powerful tool for evaluating the performance of the LT1374, a 4.5A, 500kHz Step-Down Switching Regulator. This board is designed to provide a comprehensive platform for testing and evaluating the features and capabilities of the LT1374. It is ideal for use in computers and peripherals, providing a reliable and efficient power supply solution. The board includes a wide range of features, including adjustable output voltage, adjustable switching frequency, and adjustable current limit. It also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a reliable and efficient power supply solution for a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC187A
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT1374CR-SYNC
  • RoHS
    Details
  • Voltage-Input
    5.5V ~ 25V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.3 V/5 V
  • Output Current
    4 A
  • Current - Output
    4A
  • Voltage - Output
    3.3V or 5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LT1374
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    5.5 V to 25 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining