web counter

Analog Devices, Inc. DC2007A-A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomTelecom InfrastructureATCA/MicroTCA SolutionStorage Area Network

ECAD Model:

Description

Demo Board is a versatile and powerful demonstration board from Analog Devices. It features the LTM4630EV high efficiency, polyphase 70A step-down power module regulator, which is designed to provide a high level of power efficiency and performance in a wide range of applications. The board also includes a variety of communications and telecom features, such as a USB port, Ethernet port, and RS-232 port. The board also includes a variety of power management features, such as over-voltage protection, over-current protection, and thermal protection. The board also includes a variety of analog and digital signal conditioning features, such as a low-noise amplifier, a high-speed ADC, and a high-speed DAC. The board also includes a variety of software and hardware tools, such as a graphical user interface, a software development kit, and a hardware development kit. The board is designed to be used in a variety of applications, such as automotive, industrial, and consumer electronics.