web counter

Analog Devices Inc. DC2449A-ALT8335A DEMO BOARD 3V TO 10V INP

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPortable Consumer ElectronicsTelecom SystemAutomotive Power SupplyDiagnostic ImagingIndustrial Power Supply

ECAD Model:

Description

The Analog Devices DC2449A-A Demo Board is a power management IC designed to provide a regulated 12V output at 275mA from a 3 to 10V input voltage. It utilizes the LT8335 Micro-power Boost IC and operates at a switching frequency of 2MHz. This board is ideal for applications that require a low-power, high-efficiency solution for powering small devices. It is also suitable for use in automotive, industrial, and consumer applications. The DC2449A-A Demo Board is a great way to quickly evaluate the performance of the LT8335 Micro-power Boost IC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC2449
  • Unit Weight
    11.862281 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT8335A
  • RoHS
    Details
  • Voltage-Input
    3V ~ 10V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    11.64 V to 12.36 V
  • Output Current
    2 A
  • Current - Output
    275mA
  • Voltage - Output
    12V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    LT8335
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Product
    Demonstration Boards
  • Input Voltage
    3 V to 10 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining