web counter

Maxim Integrated MAX17575EVKITB#EVKIT FOR 4.5V60V, 1.5A, HIGH-EF

Maxim Integrated MAX17575EVKITB# Reference Design 1
Maxim Integrated MAX17575EVKITB# Reference Design 1
Maxim Integrated MAX17575EVKITB# Reference Design 1
Maxim Integrated MAX17575EVKITB# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsWall TransformerIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17575EVKITB-EVKITB# is an evaluation kit for the MAX17575 5V output-voltage, 4.5V-60V, 1.5A, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17575 evaluation board, a USB cable, and a power supply. The evaluation board is designed to evaluate the performance of the MAX17575 IC and to provide a platform for developing and testing applications. The board features a wide input voltage range of 4.5V to 60V, a high efficiency of up to 95%, and a wide output voltage range of 0.6V to 5V. It also features a wide operating temperature range of -40°C to +125°C, and a low quiescent current of only 10µA. The board also includes a power-good indicator, an enable pin, and a soft-start pin. The kit also includes a USB cable for connecting the board to a PC for programming and monitoring. The power supply included in the kit is a 5V, 1.5A, regulated power supply.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAX17575
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining