web counter

Maxim Integrated MAX17574EVKITA#

Maxim Integrated MAX17574EVKITA# Reference Design 1
Maxim Integrated MAX17574EVKITA# Reference Design 1
Maxim Integrated MAX17574EVKITA# Reference Design 1
Maxim Integrated MAX17574EVKITA# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsWall TransformerIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17574EVKITA-EVKITA# is an evaluation kit for the MAX17574 3.3V output-voltage, 4.5V-60V, 3A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit provides a complete platform for evaluating the performance of the MAX17574 IC, allowing users to quickly and easily evaluate the device’s features and performance. The kit includes a MAX17574 IC, a power supply, a USB-to-I2C interface, and a set of jumpers and connectors. The MAX17574 IC is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 3A of output current with a wide input voltage range of 4.5V to 60V. The IC features a wide range of protection features, including over-voltage, over-current, and thermal protection. The kit also includes a graphical user interface (GUI) that allows users to quickly and easily configure the device’s settings.