web counter

Maxim Integrated MAX17633AEVKIT#4.5V TO 36V, 3.5A, HIGH-EFFICIEN

Maxim Integrated MAX17633AEVKIT# Reference Design 2
Maxim Integrated MAX17633AEVKIT# Reference Design 1
Maxim Integrated MAX17633AEVKIT# Reference Design 2
Maxim Integrated MAX17633AEVKIT# Reference Design 1
Maxim Integrated MAX17633AEVKIT# Reference Design 1
Maxim Integrated MAX17633AEVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsWall TransformerIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17633AEVKIT-AEVKIT# is an evaluation kit for the MAX17633 3.3V output-voltage, 4.5V to 36V, 3.5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17633 evaluation board, a USB cable, and a user guide. The MAX17633 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 3.5A of continuous output current from a 4.5V to 36V input voltage range. It features a wide input voltage range, low quiescent current, and low output voltage ripple. The MAX17633 also includes a wide range of protection features, including over-current protection, over-temperature protection, and short-circuit protection. The MAX17633AEVKIT-AEVKIT# is an ideal solution for evaluating the performance of the MAX17633 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    4.5V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    3.5A
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAX17633
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining