web counter

Analog Devices, Inc. DC290A-A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC290A-A LTC1877EMS8 Demo Board is a high efficiency monolithic synchronous step-down regulator designed for communications and telecom applications. It features a wide input voltage range of 2.65V to 10V and a regulated output voltage range of 1.5V to 3.3V at 600mA. It is equipped with a wide range of features such as adjustable soft-start, adjustable current limit, and thermal shutdown. The board also includes a USB interface for easy programming and monitoring. The board is designed to provide a reliable and efficient power solution for communications and telecom applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Supported Device Technology
    DC to DC Converter and Switching Regulator Chip
  • Output Voltage Range (VDC)
    1.5 to 3.3
  • Output Current (mA)
    600
  • Input Voltage Range
    2.65VDC to 10VDC
  • Switching Frequency (kHz)
    550
  • Supported Device
    LTC1877EMS8
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC1877EMS8
  • RoHS
    Details
  • Series
    LTC1877
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Demonstration Circuit
  • Subcategory
    Development Tools
  • Number of Outputs
    1
  • Output Voltage
    1.5 V to 3.3 V
  • Output Current
    600 mA
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    2.65 V to 10 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining