web counter

Analog Devices Inc. DC308ABOARD DEMO FOR LTC3401EMS

Analog Devices Inc. DC308A Reference Design 1
Analog Devices Inc. DC308A Reference Design 1
Analog Devices Inc. DC308A Reference Design 1
Analog Devices Inc. DC308A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

LightingCordless PhoneCCFL IlluminationWireless HeadsetPagerInstrumentation and MeasurementGPS

ECAD Model:

Description

The Analog Devices DC308A-A, LTC3401EMS Demo Board is a two-circuit, 1W/3W synchronous boost regulator designed to provide a regulated output voltage from 1V to 4.5V. It features two outputs, one at 3.3V or 5V @ 0.2A and the other at 3.3V or 5V @ 0.6A. Additionally, the board includes a lighting demo to demonstrate the board's capabilities. This demo board is ideal for applications such as LED lighting, battery-powered systems, and portable electronics.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC308
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3401
  • RoHS
    Details
  • Voltage-Input
    1V ~ 5V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.3 V/5 V
  • Output Current
    395 mA
  • Current - Output
    -
  • Voltage - Output
    3.3V, 5V
  • Frequency - Switching
    3MHz
  • Utilized IC / Part
    LTC3401
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Product
    Demonstration Boards
  • Input Voltage
    1 V to 4.5 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining