web counter

Analog Devices Inc. DC478BLT5512EUF MIXER DEMO BOARD

Analog Devices Inc. DC478B Reference Design 1
Analog Devices Inc. DC478B Reference Design 1
Analog Devices Inc. DC478B Reference Design 1
Analog Devices Inc. DC478B Reference Design 1

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Consumer ElectronicsTelemetryWireless InfrastructureCellular Phone

ECAD Model:

Description

The Analog Devices DC478B-B, DC478B Demo Board is a powerful tool for testing and evaluating the performance of the LT5512EUF 1.9GHz PCS Band High Signal Level, Down-Converting Mixer. This demo board is designed to provide a platform for testing and evaluating the performance of the LT5512EUF in consumer electronics applications. The board features a high signal level, down-converting mixer, which is capable of providing a wide range of signal levels and frequencies. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is also designed to be compatible with a variety of consumer electronics devices, making it an ideal choice for testing and evaluating the performance of the LT5512EUF in consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • For Use With/Related Products
    LT5512
  • Product Status
    Active
  • Package
    Bulk
  • Mfr
    Analog Devices Inc.
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT5512
  • RoHS
    Details
  • For Use With
    Signal Generator,Spectrum Analyzer
  • Series
    -
  • Packaging
    Bulk
  • Type
    Mixer, Downconversion
  • Subcategory
    Development Tools
  • Frequency
    1.7GHz ~ 2.1GHz
  • Operating Supply Voltage
    5 V
  • Supplied Contents
    Board(s)
  • Product Type
    RF Development Tools
  • Product
    Demonstration Boards
  • Product Category
    RF Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ