web counter

Analog Devices, Inc. DC533A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerPortable ComputersDSL Modem

ECAD Model:

Description

The Analog Devices DC533A-A, LT3436EFE Demo Board is an adjustable output boost regulator designed for communications and telecom applications. It has a wide input voltage range of 3.2V to 12V and a fixed output voltage of 12V. It operates at a switching frequency of 800kHz and provides a high efficiency of up to 95%. The board also features a wide range of protection features such as over-voltage, over-current, and short-circuit protection. It is also equipped with a USB interface for easy programming and monitoring. The board is ideal for applications such as cellular base stations, wireless access points, and other telecom applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3436
  • RoHS
    Details
  • Series
    LT3436
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    12 V
  • Output Current
    2.05 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    3.2 V to 12 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining