web counter

Analog Devices, Inc. DC545A

Analog Devices, Inc. DC545A Reference Design 1
Analog Devices, Inc. DC545A Reference Design 1
Analog Devices, Inc. DC545A Reference Design 1
Analog Devices, Inc. DC545A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingxDSL Modem/DSLAMLCD TFT DisplayPortable Medical DevicesDigital Camera

ECAD Model:

Description

The Analog Devices DC545A-A Demo Board is a versatile and powerful tool for video and imaging applications. It is based on the LT3460ESC6, 1.3 MHz SEPIC DC/DC converter in SC70 package. It features a boost converter with 5V input and a SEPIC converter with 10V to 16V input. The output is 12V at 50mA/70mA, making it suitable for a wide range of applications. The board also includes a wide range of features such as adjustable output voltage, adjustable current limit, and thermal protection. The board is easy to use and provides a great platform for testing and prototyping.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3460ESC6
  • RoHS
    Details
  • Series
    LT3460
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    12 V
  • Output Current
    70 mA
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    5 V, 10 V to 16 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining