Analog Devices, Inc. DC785A
Description
The Analog Devices DC785A-A, LTC3418EUHF Demo Board is an 8A monolithic, synchronous step-down regulator designed for automotive and transportation applications. It has a wide input voltage range of 2.25V to 5.5V and provides adjustable output voltages of 1.2V, 1.5V, and 1.8V at 8A (max). The output voltage is jumper selectable and the board is designed to provide high efficiency and low noise operation. It is ideal for applications such as automotive infotainment systems, automotive body electronics, and automotive powertrain systems.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Factory Pack QuantityFactory Pack Quantity1
- ManufacturerAnalog Devices Inc.
- BrandAnalog Devices
- Tool Is For Evaluation OfLTC3418
- RoHSDetails
- SeriesLTC3418
- PackagingBulk
- TypeVoltage Regulator - Switching Regulator
- SubcategoryDevelopment Tools
- Output Current8 A
- Voltage - Output1.8 V
- Product TypePower Management IC Development Tools
- ProductDemonstration Boards
- Input Voltage2.25 V to 5.5 V
- Product CategoryPower Management IC Development Tools
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 92 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools