web counter

Analog Devices, Inc. DC802A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialTelecom InfrastructureProcessor Power ManagementIndustrial

ECAD Model:

Description

The Analog Devices DC802A-A, LTC3828EUH Demo Board is a dual output step-down DC/DC converter with tracking capabilities. It is designed for industrial applications and has an operating temperature range of -40°C to +85°C. It has an input voltage range of 7V to 21V and two adjustable output voltages of 5V/5A and 3.3V/5A. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a high efficiency of up to 95%. The board is ideal for applications such as industrial automation, motor control, and power management.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Part Status
    Active
0 Similar Products Remaining