web counter

Analog Devices, Inc. DC826B-B

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPortableDesktop PCPortable InstrumentationBlade ServerNetbook

ECAD Model:

Description

The Analog Devices DC826B-B Demo Board is designed for use with the LTC2951CTS8-2 On/Off Controller. It is a versatile and easy-to-use platform for evaluating the performance of the controller. The board features a wide input voltage range of 2.7V to 26.4V, making it suitable for a variety of applications. It also includes a USB interface for easy connection to computers and peripherals. The board is ideal for testing and evaluating the performance of the LTC2951CTS8-2 On/Off Controller in a variety of applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Supported Device Technology
    Power Supply Controller and Monitor
  • Input Voltage Range
    2.7VDC to 26.4VDC|9VDC
  • Supported Device
    LTC2951-2
  • Part Status
    Active
  • Type
    Demonstration Circuit
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Voltage Regulators LT3014B - 20mA, 3V to 80V Low Dropout Micropower Linear Regulato1RFQ
Analog DevicesIC PB ON/OFF CONTROLLER TSOT23-80RFQ