Analog Devices Inc. EV-AD7768-1FMCZEVAL BOARD
Description
The Analog Devices EV-AD7768-1FMCZ Evaluation Board is designed to evaluate the performance of the AD7768-1 24-Bit, 256 kSPS, Sigma-Delta ADC with Power Scaling, Audio Interface and Digital Filter. The board features a wide range of features and functions, including a low-noise power supply, a high-performance analog-to-digital converter, a digital filter, and an audio interface. The board also includes a variety of connectors and headers for easy connection to external devices. The board is designed to provide a comprehensive evaluation platform for the AD7768-1, allowing users to quickly and easily evaluate the performance of the device.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits24
- Utilized IC / PartAD7768-1
- Supplied ContentsBoard(s)
- Data InterfaceSerial, SPI
- Sampling Rate (Per Second)256k
- Number of A/D Converters4
- Input Range±VREF
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC EEPROM 2KBIT 400KHZ 8SO | 580000 | RFQ | |
| Analog Devices Inc. | AMP, DIFF, LOW PWR, 260MHZ, 16LFCSP | 3000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADR4540BRZ Voltage Reference, Ultralow Noise, High Accuracy, Series - Fixed, ADR4540 Series, 4.096V, NSOIC-8 | 10086 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 200MA 8SOIC | 185 | RFQ | |
| Analog Devices Inc. | LDO Regulator Pos 1.2V to 19V 0.2A 8-Pin SOIC N EP Tube | 8 | BUY | |
| Analog Devices Inc. | LDO Regulator Neg 2.5V -0.2A 6-Pin LFCSP T/R | 3000 | BUY | |
| Analog Devices Inc. | IC OPAMP VFB 2 CIRCUIT 8MSOP | 2000 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 2.5V 200MA 8SOIC | 4 | BUY |


Product
Brand
Articles
Tools