web counter

Analog Devices, Inc. EVAL-110VAC-USZ

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Analog Devices EVAL-110VAC-USZ Evaluation Board is a DC to DC single output power supply designed for processor power management. It is designed to work with Analog Devices' Power Management ICs and provides a regulated output voltage of up to 5V. The board features a wide input voltage range of 90-264VAC, and is equipped with a power factor correction circuit to ensure efficient operation. It also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a reliable power supply solution for processor power management applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Bulk
  • Number of Outputs
    1
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC AMP RADAR 10MHZ-10GHZ 6LFCSP6300RFQ
Analog Devices Inc.IC AMP RADAR 10MHZ-10GHZ 6LFCSP0RFQ
Analog Devices Inc.IC RF AMP 10MHZ-10GHZ DIE1RFQ
Analog Devices Inc.IC RF AMP 10MHZ-10GHZ DIE2836BUY