web counter

Analog Devices Inc. EVAL-AD5141DBZANALOG DEVICES EVAL-AD5141DBZAD5141DBZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5141DBZ Reference Design 6
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 2
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 3
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 4
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 5
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 6
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 2
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 3
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 4
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 5
Analog Devices Inc. EVAL-AD5141DBZ Reference Design 6

Applications:

Data Conversion >

Digital Potentiometer

End Products:

LightingPortable Consumer ElectronicsLCD BacklightingLCD PanelPower Supplies

ECAD Model:

Description

The Analog Devices EVAL-AD5141DBZ and EVAL-AD5141DB Evaluation Boards are designed to evaluate the performance of the AD5141 Quad-Channel, 256-Position, Nonvolatile Memory, Digital Potentiometer, Lighting Control. The boards feature a 4-channel, 256-position, nonvolatile memory, digital potentiometer, and lighting control. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and control. The board is designed to provide a complete solution for lighting control applications, and can be used to control LED lighting, dimmers, and other lighting control applications. The board is also compatible with a variety of microcontrollers, making it an ideal solution for embedded applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    10kOhm
  • Max Operating Temperature
    125°C
  • Base Part Number
    AD5141
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI
  • Utilized IC / Part
    AD5141
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Channel, 256 Position
  • Embedded
    No
  • Secondary Attributes
    I2C and SPI Interfaces
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGTL ISO 5000VRMS RS232 28SOIC345BUY
Analog Devices Inc.DGTL ISO 5000VRMS RS232 28SOIC118RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.DGTL ISO 5000VRMS RS232 28SOIC50BUY