Analog Devices Inc. EVAL-AD5144DBZBOARD EVAL FOR AD5144DBZ
The Analog Devices EVAL-AD5144DBZ Evaluation Board is designed to evaluate the performance of the AD5144 Quad-Channel, 256-Position, Nonvolatile Memory Digital Potentiometer. This board is ideal for lighting control applications, as it allows for precise control of the brightness of up to four LED channels. The board features a USB interface for easy connection to a PC, and includes a graphical user interface (GUI) for easy configuration and control. The board also includes a power supply, a potentiometer, and a jumper for selecting the operating voltage. The board is designed to operate from a single 3.3V supply, and is capable of providing up to 10mA of current to each channel. The board also includes a temperature sensor for monitoring the temperature of the LEDs. The board is RoHS compliant and is designed to meet the requirements of UL, CSA, and EN standards.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeData Acquisition
- Resistance10kOhm
- Max Operating Temperature125°C
- Base Part NumberAD5144
- FunctionDigital Potentiometer
- Operating Supply Voltage5.5V
- InterfaceSPI
- Utilized IC / PartAD5144
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes4 Channel, 256 Position
- EmbeddedNo
- Secondary AttributesI2C and SPI Interfaces
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Littelfuse Inc. | MAGNET 1.125"L X 0.259"W PLASTIC | 2635 | RFQ | |
| Grayhill Inc. | GRAYHILL 78B02T DIP / SIP Switch, 78 Series, SPST, Through Hole, 2 Circuits, DIP Unsealed, 24 VDC | 7 | BUY | |
| Analog Devices Inc. | Volt Supervisor Sequencer/Monitor 1.375V to 14.4V 48-Pin TQFP T/R | 500 | BUY | |
| STMicroelectronics | STMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-3 | 2500 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADM1065ASUZ SUPERVISOR/SEQUENCER, SMD, TQFP48 | 19 | BUY |


Product
Brand
Articles
Tools