web counter

Analog Devices Inc. EVAL-AD5143DBZAD5143DBZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5143DBZ Reference Design 6
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 2
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 3
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 4
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 5
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 6
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 2
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 3
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 4
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 5
Analog Devices Inc. EVAL-AD5143DBZ Reference Design 6

Applications:

Data Conversion >

Digital Potentiometer

End Products:

LightingPortable Consumer ElectronicsLCD BacklightingLCD PanelPower Supplies

ECAD Model:

Description

The Analog Devices EVAL-AD5143DBZ Evaluation Board is a versatile tool for evaluating the AD5143 Quad-Channel, 256-Position, Nonvolatile Memory, Digital Potentiometer. This board is designed to provide a platform for testing and evaluating the AD5143 in a variety of applications, such as lighting and display solutions. The board features a 4-channel, 256-position, nonvolatile memory, digital potentiometer, and a variety of other components, such as a power supply, a USB interface, and a graphical user interface. The board also includes a variety of test points and connectors for easy connection to external devices. The board is designed to be used with the AD5143 Evaluation Software, which provides a comprehensive set of features for testing and evaluating the AD5143.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    10kOhm
  • Max Operating Temperature
    125°C
  • Base Part Number
    AD5143
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C
  • Utilized IC / Part
    AD5143
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4 Channel, 256 Position
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC SWITCH DUAL SPDT 10LFCSP25RFQ