web counter

Microchip Technology MCP4XXXDM-DBBOARD DAUGHTER DIGIPOT MCP4XXX

Microchip Technology MCP4XXXDM-DB Reference Design 4
Microchip Technology MCP4XXXDM-DB Reference Design 1
Microchip Technology MCP4XXXDM-DB Reference Design 2
Microchip Technology MCP4XXXDM-DB Reference Design 3
Microchip Technology MCP4XXXDM-DB Reference Design 4
Microchip Technology MCP4XXXDM-DB Reference Design 1
Microchip Technology MCP4XXXDM-DB Reference Design 1
Microchip Technology MCP4XXXDM-DB Reference Design 2
Microchip Technology MCP4XXXDM-DB Reference Design 3
Microchip Technology MCP4XXXDM-DB Reference Design 4

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Instrumentation and MeasurementServersLCD BacklightingDigital Calibration

ECAD Model:

Description

The Microchip Technology MCP4XXXDM-DB Evaluation Kit for the MCP42010 Digital Potentiometer Daughter Board is a comprehensive instrumentation and measurement solution for evaluating the performance of the MCP42010 Digital Potentiometer. The kit includes a daughter board, a USB-based interface board, and a software package for controlling the potentiometer. The daughter board features a 10-turn potentiometer with a resolution of 256 steps, allowing for precise control of the resistance. The USB-based interface board provides a convenient way to connect the daughter board to a PC, allowing for easy configuration and control of the potentiometer. The software package includes a graphical user interface for setting up and controlling the potentiometer, as well as a library of functions for programming the potentiometer. The kit also includes a comprehensive set of documentation and application notes to help users get the most out of the MCP42010 Digital Potentiometer.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Number of Pins
    28
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Digital Potentiometer
  • Utilized IC / Part
    MCP42010-103, MCP4021-103
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    2 Dual Pots and 1 Single Pot, 10kOhm, Non Volatile
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    2.7 ~ 5.5V, 150ppm/°C or 800ppm/°C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC BUF NON-INVERT 5.5V 20TSSOP2000BUY