web counter

Microchip Technology MCP46XXEVEVAL BOARD FOR MCP46XX

Microchip Technology MCP46XXEV Reference Design 4
Microchip Technology MCP46XXEV Reference Design 1
Microchip Technology MCP46XXEV Reference Design 2
Microchip Technology MCP46XXEV Reference Design 3
Microchip Technology MCP46XXEV Reference Design 4
Microchip Technology MCP46XXEV Reference Design 1
Microchip Technology MCP46XXEV Reference Design 1
Microchip Technology MCP46XXEV Reference Design 2
Microchip Technology MCP46XXEV Reference Design 3
Microchip Technology MCP46XXEV Reference Design 4

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Instrumentation and MeasurementServersLCD BacklightingDigital Calibration

ECAD Model:

Description

The Microchip Technology MCP46XXEV-XXEV, MCP46XXEV Evaluation Board is a versatile tool for evaluating the performance of the MCP46XX Digital Potentiometer for Servers, Instrumentation and Measurement. This evaluation board is designed to provide a platform for testing the features and performance of the MCP46XX Digital Potentiometer. It includes a variety of features such as a power supply, a potentiometer, a voltage reference, and a digital interface. The board also includes a variety of test points and connectors for easy connection to external devices. The board is designed to be used with the MCP46XX Digital Potentiometer and is compatible with a variety of microcontrollers. This evaluation board is an ideal tool for evaluating the performance of the MCP46XX Digital Potentiometer for Servers, Instrumentation and Measurement.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C
  • Utilized IC / Part
    MCP4661
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Devices Supported MCP4631, Mcp4641, Mcp4651, MCP4661
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC BUF NON-INVERT 5.5V 20TSSOP2000BUY