web counter

Microchip Technology MCP42XXDM-PTPLSBOARD DAUGHTER PICTAIL MCP42XX

Microchip Technology MCP42XXDM-PTPLS Reference Design 4
Microchip Technology MCP42XXDM-PTPLS Reference Design 1
Microchip Technology MCP42XXDM-PTPLS Reference Design 2
Microchip Technology MCP42XXDM-PTPLS Reference Design 3
Microchip Technology MCP42XXDM-PTPLS Reference Design 4
Microchip Technology MCP42XXDM-PTPLS Reference Design 1
Microchip Technology MCP42XXDM-PTPLS Reference Design 1
Microchip Technology MCP42XXDM-PTPLS Reference Design 2
Microchip Technology MCP42XXDM-PTPLS Reference Design 3
Microchip Technology MCP42XXDM-PTPLS Reference Design 4

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Instrumentation and MeasurementServersLCD BacklightingDigital Calibration

ECAD Model:

Description

The Microchip Technology MCP42XXDM-PTPLS, MCP42XX PICtail Plus Daughter Board, Instrumentation and Measurement Daughter Board is a versatile and powerful tool for prototyping and development of instrumentation and measurement applications. It is designed to work with the Microchip PICtail Plus family of development boards and provides a wide range of features for prototyping and development of instrumentation and measurement applications. It includes a variety of analog and digital I/O, including analog-to-digital converters, digital-to-analog converters, and digital I/O. It also includes a variety of connectors for connecting to external devices, such as sensors, actuators, and other peripherals. The board also includes a variety of software and hardware tools for programming and debugging, including a PICtail Plus connector, a USB port, and a JTAG connector. The board is also compatible with a variety of development environments, including MPLAB X IDE, MPLAB Code Configurator, and MPLAB Harmony.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™ Plus
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    9V
  • Interface
    SPI
  • Utilized IC / Part
    MCP42XX
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    1 Dual Pot, 10kOhms, 257 Taps, SPI Interface
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    2.7 ~ 5.5 V, 150ppm/°C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC BUF NON-INVERT 5.5V 20TSSOP2000BUY