web counter

Microchip Technology MCP402XEVBOARD EVAL FOR MCP402X

Microchip Technology MCP402XEV Reference Design 2
Microchip Technology MCP402XEV Reference Design 1
Microchip Technology MCP402XEV Reference Design 2
Microchip Technology MCP402XEV Reference Design 1
Microchip Technology MCP402XEV Reference Design 1
Microchip Technology MCP402XEV Reference Design 2

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Instrumentation and MeasurementServersLCD BacklightingDigital Calibration

ECAD Model:

Description

The Microchip Technology MCP402XEV-XEV Evaluation Board for the MCP402X Digital Potentiometer for Servers, Instrumentation and Measurement is a versatile and powerful tool for evaluating the performance of the MCP402X Digital Potentiometer. This evaluation board features a wide range of features, including a 10-bit resolution, a wide range of resistance values, and a wide range of voltage ranges. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board also includes a variety of test points and connectors for easy connection to external devices. This evaluation board is ideal for testing and evaluating the performance of the MCP402X Digital Potentiometer for a variety of applications, including servers, instrumentation, and measurement.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Connector Type
    Power
  • Type
    Data Acquisition
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    MCP4021
  • Supplied Contents
    Board(s), Accessories
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Single Pot, 10kOhm, 64 Tap, Non Volatile
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    2.7 ~ 5.5 V, 150ppm/°C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining