web counter

Analog Devices Inc. EVAL-AD5172SDZBOARD EVAL FOR AD5172

Analog Devices Inc. EVAL-AD5172SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5172SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5172SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5172SDZ Reference Design 1

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Instrumentation and MeasurementDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5172SDZ Evaluation Board is designed to evaluate the performance of the AD5172 dual-channel, 256-position, one-time programmable (OTP) memory digital potentiometer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD5172. The board features two independent potentiometers, each with 256 positions, and a single-ended voltage output. The board also includes a USB interface for programming and control, as well as a 3.3V power supply. The board is designed to be used with the AD5172 Evaluation Software, which provides a graphical user interface for programming and controlling the potentiometers. The board is also compatible with the AD5172 Evaluation Kit, which includes a USB cable, a power supply, and a set of test clips.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    2.5kOhm
  • Max Operating Temperature
    125°C
  • Base Part Number
    AD5172
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C
  • Utilized IC / Part
    AD5172
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Channel, 256 Position
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DGTL POT DUAL 50K 10-MSOP0BUY
Analog Devices Inc.Precision Amplifiers 50MHz Low Distort Low Noise CMOS Prec33RFQ
MicrochipI2C? Serial EEPROM, 2.5 to 5.5V, 400 kHz, -40 to 125°C, DFN-8, RoHS1350RFQ
Microchip TechnologyMICROCHIP - 24LC64T-I/SN - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, SOIC, 8 Pin(s)13200RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Microchip TechnologyMICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-80BUY
Analog Devices Inc.Digital Potentiometer 256POS 10kOhm Dual Automotive 10-Pin MSOP T/R5000RFQ
Analog Devices Inc.IC MULTIPLEXER 8X1 16LFCSP20RFQ
Analog Devices Inc.ANALOG DEVICES AD8618ARZOperational Amplifier, QUAD, 20 MHz, 4 Amplifier, 12 V/s, 2.7V to 5V, SOIC, 14 Pins87850RFQ
Analog Devices Inc.Digital Potentiometer 256POS 10KOhm Dual 10-Pin MSOP T/R4571BUY
Analog Devices Inc.Analog Multiplexer Single 8:1 Automotive 16-Pin LFCSP EP T/R10000RFQ
Analog Devices Inc.Digital Potentiometer 50kOhm 64POS Non-Volatile Linear/Log 24-Pin TSSOP Tube17500BUY
Load more