Analog Devices Inc. EVAL-AD5243SDZANALOG DEVICES EVAL-AD5243SDZAD5243SDZ EVALUATION MODULE
Description
The Analog Devices EVAL-AD5243SDZ Evaluation Board is designed to evaluate the performance of the AD5243 dual-channel, 256-position digital potentiometer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD5243. The board features two independent potentiometers, each with 256 positions, and a 10-bit SPI interface for programming and controlling the potentiometers. The board also includes a USB-to-SPI interface for easy connection to a PC, as well as a 3.3V power supply and a set of jumpers for configuring the board. The EVAL-AD5243SDZ Evaluation Board is a great tool for quickly and easily evaluating the performance of the AD5243 digital potentiometer.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeData Acquisition
- Resistance2.5kOhm
- Max Operating Temperature125°C
- Base Part NumberAD5243
- FunctionDigital Potentiometer
- Operating Supply Voltage5.5V
- InterfaceI2C
- Utilized IC / PartAD5243
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2 Channel, 256 Position
- EmbeddedNo
- Secondary AttributesI2C Interface
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 64K I2C 400KHZ 8TDFN | 7417 | RFQ | |
| Analog Devices Inc. | Digital Potentiometer 2.5kOhm 256POS Volatile Linear 10-Pin MSOP Tube | 690 | BUY | |
| Analog Devices Inc. | Digital Potentiometer 10kOhm 128POS Volatile 14-Pin SOIC N Tube | 362 | BUY | |
| Analog Devices Inc. | IC DGTL POT QUAD 1K 20-TSSOP | 273 | RFQ | |
| Analog Devices Inc. | IC MULTIPLEXER 8:1 MUX 16TSSOP | 1241 | RFQ | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-8 | 0 | RFQ | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | 1943 | BUY | |
| Microchip | I2C? Serial EEPROM, 2.5 to 5.5V, 400 kHz, -40 to 125°C, DFN-8, RoHS | 1350 | RFQ | |
| Analog Devices Inc. | IC POT DGTL QUAD 10K I2C 20TSSOP | 3000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD5254BRUZ50Non Volatile Digital Potentiometer, 50 kohm, Quad, I2C, Serial, Linear,30%, 2.25 V | 11 | BUY | |
| Analog Devices Inc. | IC DGT POT 10KOHM 256TAP 16TSSOP | 600 | BUY | |
| Analog Devices Inc. | IC POT DGTL QUAD 50K 20TSSOP | 994 | RFQ |
Load more


Product
Brand
Articles
Tools