Analog Devices Inc. EVAL-AD5360EBZBOARD EVAL FOR AD5360
Description
The Analog Devices EVAL-AD5360EBZ is an evaluation board for the AD5360, a 16-bit, 16-channel digital-to-analog converter (DAC) designed for use in automatic test equipment, instrumentation, and measurement applications. The board features a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate platform for evaluating the performance of the AD5360 DAC.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD5360
- Operating Supply Voltage5V
- InterfaceSerial, USB
- Number of Bits16
- Utilized IC / PartAD5360
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution2 B
- Sampling Rate540 ksps
- Evaluation KitYes
- Settling Time20μs
- Sampling Rate (Per Second)540k
- Number of DAC Channels16
- DAC TypeVoltage
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | AMP, DIFF, LOW PWR, 260MHZ, 16LFCSP | 3000 | RFQ | |
| Analog Devices Inc. | IC OPAMP DIFF 260MHZ 16LFCSP | 25000 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADR445BRZ Voltage Reference, Ultralow Noise, Series - Fixed, ADR445 Series, 5V, NSOIC-8 | 5000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8656ARZ - AMPLIF. O.,DOPPIO CMOS BASSO RUMORE,8656 | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8475ARMZ Differential Amplifier, Selectable Gain, 1 Amplifiers, 150 MHz, -40 C, 85 C | 7 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADP1720ARMZ-R7 - LINEAR REG 0.05A 1.225V TO 5V 8MSOP | 10 | BUY | |
| Analog Devices Inc. | SP Amp DIFF AMP Single R-R O/P 7V 16-Pin LFCSP EP T/R | 500 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 500MA 8SOIC | 2 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADP1720ARMZ-5-R7 - LDO VOLTAGE REGULATOR, 5V, 50mA, MSOP-8 | 25 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP1720ARMZ-3.3-R7LDO VOLTAGE REGULATOR, 3.3V, 50mA, MSOP- | 3025 | RFQ |
Load more


Product
Brand
Articles
Tools