Analog Devices Inc. EVAL-AD5361EBZAnalog Devices EVAL-AD5361EBZ,
Description
The Analog Devices EVAL-AD5361EBZ is an evaluation board for the AD5361, a 14-bit, 16-channel digital-to-analog converter (DAC) designed for use in automatic test equipment, instrumentation, and measurement applications. The board features a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate platform for evaluating the performance of the AD5361 DAC.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD5361
- Operating Supply Voltage5V
- InterfaceSerial, USB
- Number of Bits14
- Utilized IC / PartAD5361
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution1.75 B
- Sampling Rate540 ksps
- Evaluation KitYes
- Settling Time20μs
- Sampling Rate (Per Second)540k
- Number of DAC Channels16
- DAC TypeVoltage
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8 | 195 | BUY | |
| Microchip Technology | IC EEPROM 64K I2C 400KHZ 8DIP | 20000 | BUY | |
| Analog Devices Inc. | IC ADC 12BIT 8CH W/I2C 20-TSSOP | 20 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADG333ABRZ - ANALOG SWITCH, QUAD, SPDT, SOIC-20 | 41 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube | 35 | BUY | |
| Analog Devices Inc. | IC, DIGIPOT 8BIT I2C QUAD 50K, 5263 | 3218 | BUY | |
| Microchip Technology | 64K 8KX8 2.5V SER EE EXT | 3300 | RFQ |


Product
Brand
Articles
Tools