web counter

Analog Devices Inc. EVAL-AD5362EBZAnalog Devices EVAL-AD5362EBZ,

Analog Devices Inc. EVAL-AD5362EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5362EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5362EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5362EBZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5362EBZ is an evaluation board for the AD5362, a 16-bit, 8-channel digital-to-analog converter (DAC) designed for use in automatic test equipment, instrumentation, and measurement applications. The board features a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate platform for evaluating the performance of the AD5362 DAC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5362
  • Operating Supply Voltage
    5V
  • Interface
    Serial, USB
  • Number of Bits
    16
  • Utilized IC / Part
    AD5362
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    2 B
  • Sampling Rate
    540 ksps
  • Evaluation Kit
    Yes
  • Settling Time
    20μs
  • Sampling Rate (Per Second)
    540k
  • Number of DAC Channels
    8
  • DAC Type
    Voltage
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.NEXPERIA - 74HC245D,653 - TRANSCEIVER, OCTAL, 3-STATE O/P, SOIC-201436RFQ
Analog Devices Inc.Analog Devices ADR423ARMZ, Series Voltage Reference 3V, 0.13% 18 V max., 8-pin MSOP3463BUY
Analog Devices Inc.IC VREF SERIES 5V 8MSOP5500RFQ
Analog Devices Inc.IC VREF SERIES 0.12% 8SOIC5RFQ
Nexperia USA Inc.IC TRANSCVR NON-INVERT 6V 20SO10000BUY
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Toshiba2000RFQ
Analog Devices Inc.IC VREF SERIES 0.12% 8MSOP1RFQ
Analog Devices Inc.V-Ref Precision 5V 30mA 8-Pin SOIC N T/R20BUY
Analog Devices Inc.IC VREF SERIES 3V 8MSOP8518RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Load more