Analog Devices Inc. EVAL-AD5363EBZAnalog Devices EVAL-AD5363EBZ,
Description
The Analog Devices EVAL-AD5363EBZ and EVAL-AD5362EBZ Evaluation Boards are designed to evaluate the performance of the AD5362, a 14-bit, 8-channel digital-to-analog converter (DAC). The boards feature a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of output voltage ranges. The boards are ideal for use in automatic test equipment, instrumentation, and measurement applications. The boards are also designed to be easy to use, with a simple user interface and a comprehensive set of documentation. The boards are also designed to be highly reliable, with a robust design and a wide range of safety features.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Factory Lead Time8 Weeks
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD5363
- Operating Supply Voltage5V
- InterfaceSerial, USB
- Number of Bits14
- Utilized IC / PartAD5363
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution1.75 B
- Sampling Rate540 ksps
- Evaluation KitYes
- Settling Time20μs
- Sampling Rate (Per Second)540k
- Number of DAC Channels8
- DAC TypeVoltage
- RoHS StatusROHS3 Compliant
- Radiation HardeningNo
- REACH SVHCNo SVHC
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 64K I2C 400KHZ 8TSSOP | 18276 | RFQ | |
| Microchip Technology | 24LC64 Series 64 Kb I2C 2 Wire (8K X 8) 2.5 V Serial EEPROM SMT - SOIJ-8 | 20000 | RFQ | |
| Microchip Technology | EEPROM 8kx8 - 2.5V | 7500 | BUY | |
| Microchip Technology | IC EEPROM 64KBIT 400KHZ SOT23-5 | 1750 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 150MA TSOT5 | 11902 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADP150ACBZ-3.3-R7 - Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, WLCSP-4 | 100 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 2.5V 150MA 4WLCSP | 70 | BUY | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-8 | 0 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC64T-I/MC - SERIAL EEPROM, 64KBIT, 400KHZ, DFN-8 | 30074 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube | 35 | BUY | |
| Microchip Technology | EEPROM SERIAL 64K, 24LC64, SOIC8 | 700 | RFQ |
Load more


Product
Brand
Articles
Tools