web counter

Analog Devices Inc. EVAL-AD5421SDZBOARD EVAL FOR AD5421

Analog Devices Inc. EVAL-AD5421SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5421SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5421SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5421SDZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

IndustrialIndustrial Control

ECAD Model:

Description

The Analog Devices EVAL-AD5421SDZ is a 16-bit digital-to-analog converter (DAC) designed for industrial control, industrial automation, and motor control applications. It features a wide operating temperature range of -40°C to +125°C, a low power consumption of only 1.2 mW, and a high accuracy of 0.1%. The EVAL-AD5421SDZ also offers a wide range of output voltage ranges, from 0V to 5V, 0V to 10V, and -5V to +5V. It is also equipped with a SPI interface for easy integration into existing systems. The EVAL-AD5421SDZ is a reliable and cost-effective solution for industrial control, industrial automation, and motor control applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5421
  • Operating Supply Voltage
    52V
  • Interface
    SPI, USB
  • Number of Bits
    16
  • Utilized IC / Part
    AD5421
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Settling Time
    50μs
  • Number of DAC Channels
    1
  • DAC Type
    Voltage
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC INVERTER 6CH 6-INP 14TSSOP77500BUY
Nexperia USA Inc.IC INVERTER 6CH 6-INP 14DHVQFN9300BUY
Nexperia USA Inc.IC INVERTER 6CH 6-INP 14SO10000BUY
Nexperia USA Inc.IC INVERTER 6CH 6-INP 14DQFN13BUY