web counter

Analog Devices, Inc. EVAL-AD5453SDZ

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementSignal/Waveform GeneratorAutomatic Test EquipmentDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5453SDZ is an evaluation board designed for evaluating the AD5453 current output/serial input digital-to-analog converter (DAC). This board is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the performance of the AD5453 DAC. The board features a 16-bit DAC with a maximum output current of 10 mA, and a serial interface for programming the DAC. It also includes a power supply, a reference voltage, and a set of test points for easy connection to external circuitry. The board is designed to be used with a PC or other controller, and includes a USB interface for easy connection. The EVAL-AD5453SDZ evaluation board is a great tool for evaluating the performance of the AD5453 DAC and for developing instrumentation and measurement applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Packaging
    Bulk
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    5.5V
  • Interface
    SPI, Serial, USB
  • Number of Bits
    14
  • Sampling Rate
    2.7 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    180 ns
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DAC 12BIT SERIAL IN 10MSOP2880RFQ
Analog Devices Inc.IC OPAMP VFB 145MHZ RRO SOT23-56857RFQ
Analog Devices Inc.IC SWITCH SPST SOT23-5291RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R O/P ±12V/24V 8-Pin SOIC N T/R534RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps High Perf 145 MHz4000RFQ
Analog Devices Inc.IC DAC 12BIT SERIAL IN 10MSOP311RFQ
Analog Devices Inc.ANALOG DEVICES AD8065ARZOperational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOIC, 8 Pins9942RFQ
Analog Devices Inc.IC, 12BIT DAC SERIAL I/F, SMD, 54432RFQ
Analog Devices Inc.ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins250RFQ
Analog Devices Inc.IC VREF SERIES 10V SC7010000RFQ
Analog Devices Inc.Analog Switch Single SPST 5-Pin SOT-23 T/R3500RFQ
Load more