web counter

Analog Devices Inc. EVAL-AD5546SDZANALOG DEVICES EVAL-AD5546SDZ AD5546SDZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5546SDZ Reference Design 3
Analog Devices Inc. EVAL-AD5546SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5546SDZ Reference Design 2
Analog Devices Inc. EVAL-AD5546SDZ Reference Design 3
Analog Devices Inc. EVAL-AD5546SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5546SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5546SDZ Reference Design 2
Analog Devices Inc. EVAL-AD5546SDZ Reference Design 3

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementSignal/Waveform GeneratorAutomatic Test EquipmentDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5546SDZ is a 16-bit, 2MSPS, 1CH instrumentation and measurement device. It is designed to provide high-precision, low-noise performance for a wide range of instrumentation and measurement applications. It features a wide input range of ±10V, a low noise floor of -90dBV, and a high-speed sampling rate of 2MSPS. The device also includes a wide range of features such as programmable gain, offset, and power-down modes. It is ideal for applications such as data acquisition, signal conditioning, and precision measurement.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5546
  • Operating Supply Voltage
    5.5V
  • Interface
    Parallel, USB
  • Number of Bits
    16
  • Utilized IC / Part
    AD5546
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Resolution
    2 B
  • Sampling Rate
    2 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    500ns
  • Sampling Rate (Per Second)
    2M
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DAC 12BIT SPI/SRL SOT23-8118BUY
Analog Devices Inc.DAC 1-CH Resistor-String 12-bit 8-Pin MSOP Tube536BUY
Analog Devices Inc.IC DAC 12BIT SPI/SRL 8MSOP450BUY
Analog Devices Inc.DAC 1-CH Resistor-String 12-bit 8-Pin SOT-23 T/R15000BUY
Analog Devices Inc.SINGLE, 12-/14-/16-BIT NANODAC WITH 5 PPM/DEGREE C ON-CHIP REFERENCE IN SOT-230RFQ
Analog Devices Inc.IC DAC 12BIT SPI/SRL SOT23-818RFQ
Analog Devices Inc.IC, 12BIT DAC, 2.5V REF, SMD, MSOP82RFQ
Analog Devices Inc.DAC 1-CH Resistor-String 12-bit 8-Pin LFCSP T/R0RFQ
Analog Devices Inc.DAC 1-CH Resistor-String 12-bit 8-Pin MSOP Tube242RFQ
Analog Devices Inc.DAC 1-CH Resistor-String 12-bit 8-Pin MSOP T/R12RFQ
Analog Devices Inc.IC DAC 12BIT SPI/SRL 8MSOP1000BUY
Load more