web counter

Analog Devices Inc. EVAL-AD5592R-PMDZAD5592R PMOD BOARD

Analog Devices Inc. EVAL-AD5592R-PMDZ Reference Design 2
Analog Devices Inc. EVAL-AD5592R-PMDZ Reference Design 1
Analog Devices Inc. EVAL-AD5592R-PMDZ Reference Design 2
Analog Devices Inc. EVAL-AD5592R-PMDZ Reference Design 1
Analog Devices Inc. EVAL-AD5592R-PMDZ Reference Design 1
Analog Devices Inc. EVAL-AD5592R-PMDZ Reference Design 2

Applications:

Data Conversion >

Data Acquisition System

End Products:

Consumer ElectronicsGeneral PurposeSystem Monitoring and Control

ECAD Model:

Description

The Analog Devices EVAL-AD5592R-PMDZ is an evaluation kit for the AD5592R 8-Channel, 12-Bit, Configurable ADC/DAC/GPIO with on-Chip Reference, SPI Interface PMOD Module. This module is designed for consumer electronics applications and provides a convenient way to evaluate the performance of the AD5592R. The kit includes a PMOD module, a USB-to-SPI adapter, and a software package for configuring and controlling the AD5592R. The module features 8 channels of 12-bit resolution, configurable ADC/DAC/GPIO, and an on-chip reference. The SPI interface allows for easy integration into existing systems. The evaluation kit is a great tool for evaluating the performance of the AD5592R and for developing consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    ADC, DAC
  • Utilized IC / Part
    AD5592R
  • Contents
    Board(s)
  • Platform
    Pmod™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents