web counter

Analog Devices Inc. EVAL-AD5593R-PMDZAD5593R PMOD BOARD

Analog Devices Inc. EVAL-AD5593R-PMDZ Reference Design 2
Analog Devices Inc. EVAL-AD5593R-PMDZ Reference Design 1
Analog Devices Inc. EVAL-AD5593R-PMDZ Reference Design 2
Analog Devices Inc. EVAL-AD5593R-PMDZ Reference Design 1
Analog Devices Inc. EVAL-AD5593R-PMDZ Reference Design 1
Analog Devices Inc. EVAL-AD5593R-PMDZ Reference Design 2

Applications:

Data Conversion >

Data Acquisition System

End Products:

Consumer ElectronicsGeneral PurposeSystem Monitoring and Control

ECAD Model:

Description

The Analog Devices EVAL-AD5593R-PMDZ is an evaluation kit for the AD5593R 8-Channel, 12-Bit, Configurable ADC/DAC/GPIO with on-Chip Reference, I2C Interface PMOD Module. This module is designed for consumer electronics applications and provides a convenient way to evaluate the performance of the AD5593R. The kit includes a PMOD module, a USB-I2C adapter, and a software package for configuring and controlling the AD5593R. The module features 8 channels of 12-bit resolution, configurable ADC/DAC/GPIO, and an on-chip reference. The I2C interface allows for easy integration into existing systems. The USB-I2C adapter provides a simple way to connect the module to a PC for configuration and control. The software package includes a GUI for configuring and controlling the AD5593R, as well as example code for integrating the module into a system.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    ADC, DAC
  • Utilized IC / Part
    AD5593R
  • Contents
    Board(s)
  • Platform
    Pmod™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGTL ISO 2500VRMS RS232 20SOIC2RFQ
Analog Devices Inc.DGTL ISO 2.5KV 2CH RS232 20SOIC13000RFQ