web counter

Analog Devices Inc. EVAL-AD5593RSDZData Conversion IC Development Tools EVALUATION BOARD

Analog Devices Inc. EVAL-AD5593RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5593RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5593RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5593RSDZ Reference Design 1

Applications:

Data Conversion >

Data Acquisition System

End Products:

Instrumentation and MeasurementSystem Monitoring and Control

ECAD Model:

Description

The Analog Devices EVAL-AD5593RSDZ Evaluation Board is designed to evaluate the AD5593R 8-Channel, 12-Bit Configurable ADC/DAC with On-Chip Reference, Instrumentation and Measurement Amplifier. This board features a wide range of features, including a high-speed, low-noise, low-power, 8-channel, 12-bit ADC/DAC with on-chip reference, instrumentation and measurement amplifier, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for programming and testing. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5593
  • Function
    ADC, DAC
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI
  • Utilized IC / Part
    AD5593R
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    8-Channel (Octal)
  • Secondary Attributes
    Graphical User Interface, I2C Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining