web counter

Analog Devices Inc. EVAL-AD5666SDZEVALUATION BOARD I.C.

Analog Devices Inc. EVAL-AD5666SDZ Reference Design 3
Analog Devices Inc. EVAL-AD5666SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5666SDZ Reference Design 2
Analog Devices Inc. EVAL-AD5666SDZ Reference Design 3
Analog Devices Inc. EVAL-AD5666SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5666SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5666SDZ Reference Design 2
Analog Devices Inc. EVAL-AD5666SDZ Reference Design 3

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Power ManagementData Acquisition SystemBattery Powered InstrumentDigital Gain/Offset ControlProcess ControlVoltage Source

ECAD Model:

Description

The Analog Devices EVAL-AD5666SDZ Evaluation Board is designed to evaluate the performance of the AD5666, a quad, 16-bit, buffered voltage-output DAC. This board features a power management system that allows for efficient power consumption and a wide range of operating voltages. The board also includes a variety of connectors and jumpers for easy connection to external components. The board is ideal for applications such as motor control, industrial automation, and audio processing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    16
  • Utilized IC / Part
    AD5666
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, Serial, SPI™
  • Settling Time
    6μs
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ADC Single Delta-Sigma 470sps 16-bit Serial 24-Pin TSSOP T/R10RFQ
Analog Devices Inc.ANALOG DEVICES - AD7795BRUZ - 16BIT ADC,6CH,PGA,SMD TSSOP240RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ