web counter

Analog Devices Inc. EVAL-AD5675RSDZEVAL BOARD FOR AD5675

Analog Devices Inc. EVAL-AD5675RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5675RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5675RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5675RSDZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Communications and TelecomIndustrial Automation HMIData Acquisition SystemTransceiversBasestationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD5675RSDZ Evaluation Board is designed to evaluate the performance of the AD5675R Octal, 16-Bit nanoDAC+ for communications and telecom applications. This evaluation board features an on-board USB-to-SPI interface, allowing for easy connection to a PC for programming and data acquisition. The board also includes a variety of connectors and jumpers for connecting external components, such as a reference voltage, a reference current, and a voltage output. The board also includes a variety of test points for monitoring the performance of the AD5675R. This evaluation board is ideal for evaluating the performance of the AD5675R in communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    nanoDAC+®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5675
  • Interface
    I2C
  • Number of Bits
    16
  • Utilized IC / Part
    AD5675R
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C
  • Evaluation Kit
    Yes
  • Settling Time
    5μs
  • Number of DAC Channels
    8
  • DAC Type
    Voltage
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC LED DRIVER RGLTR DIM 16LFCSP1376BUY