web counter

Analog Devices Inc. EVAL-AD5675SDZEVAL BOARD FOR AD5675

Analog Devices Inc. EVAL-AD5675SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5675SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5675SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5675SDZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Communications and TelecomIndustrial Automation HMIData Acquisition SystemTransceiversBasestationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD5675SDZ Evaluation Board is designed to evaluate the performance of the AD5675 Octal, 16-Bit nanoDAC+ for communications and telecom applications. This evaluation board features an on-board power supply, a USB-to-SPI interface, and a variety of connectors for easy connection to external devices. The board also includes a set of jumpers and switches to configure the AD5675 for different operating modes. The board is designed to provide a complete evaluation platform for the AD5675, allowing users to quickly and easily evaluate the performance of the device in their applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    nanoDAC+®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5675
  • Interface
    I2C
  • Number of Bits
    16
  • Utilized IC / Part
    AD5675
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C
  • Evaluation Kit
    Yes
  • Settling Time
    5μs
  • Number of DAC Channels
    8
  • DAC Type
    Voltage
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC DECODER/DEMUX 3-8 LINE 16SO1800RFQ