Analog Devices Inc. EVAL-AD5696RSDZBOARD EVAL FOR AD5696R
Description
The Analog Devices EVAL-AD5696RSDZ Evaluation Board is a versatile tool for evaluating the performance of the AD5696R, AD5696, 16-Bit Quad Channel Voltage Output Digital to Analog Converter. This board is designed to provide a complete platform for evaluating the performance of the AD5696R in instrumentation and measurement applications. The board features a 4-channel voltage output DAC, a power supply, and a USB interface for easy connection to a PC. The board also includes a set of jumpers and connectors for easy connection to external circuitry. The board is designed to provide a complete platform for evaluating the performance of the AD5696R in instrumentation and measurement applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesnanoDAC®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Base Part NumberAD5696
- Operating Supply Voltage5.5V
- InterfaceI2C, USB
- Operating Supply Current1.1mA
- Number of Bits16
- Utilized IC / PartAD5696R
- Supplied ContentsBoard(s)
- Data InterfaceI2C
- Resolution2 B
- Evaluation KitYes
- Settling Time5μs
- Number of DAC Channels4
- DAC TypeVoltage
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC VREF SERIES 0.12% 8SOIC | 6000 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.12% 8SOIC | 5 | RFQ | |
| Analog Devices Inc. | DAC, QUAD, 16BIT, /-2LSB, I2C, 16TSSOP | 5000 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R | 2000 | BUY | |
| Analog Devices Inc. | IC DAC 16BIT 12C 4CH 16TSSOP | 1886 | RFQ | |
| Analog Devices Inc. | DAC 4-CH Resistor-String 16-bit 16-Pin TSSOP Tube | 18 | BUY | |
| Analog Devices Inc. | V-Ref Precision 5V 30mA 8-Pin SOIC N T/R | 20 | BUY | |
| Analog Devices Inc. | IC DAC 16BIT I2C QUAD 16TSSOP | 2041 | RFQ |


Product
Brand
Articles
Tools